Red, Green, Blue (RGB) 623nm Red, 527nm Green, 460nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-PLCC
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897-1038-2-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 6-PLCC |
| LED Type | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 453 to 632 nm (4530 to 6320 Å) |
| Viewing Angle | 120 degrees |