Seoul Semiconductor Co., Ltd. LED Indication - Discrete SFT722N-S

Description
Red, Green, Blue (RGB) 623nm Red, 527nm Green, 460nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 623nm Red, 527nm Green, 460nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 897-1040-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
897-1040-1-ND
LED Indication - Discrete 897-1040-1-ND
Red, Green, Blue (RGB) 623nm Red, 527nm Green, 460nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 527nm Green, 460nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 897-1040-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
897-1040-2-ND
LED Indication - Discrete 897-1040-2-ND
Red, Green, Blue (RGB) 623nm Red, 527nm Green, 460nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 623nm Red, 527nm Green, 460nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
SFT722N-S
Standard LEDs - SMD SFT722N-S
Standard LEDs - SMD RGB, Full Color 623/527/460nm

Standard LEDs - SMD RGB, Full Color 623/527/460nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897-1040-1-ND SFT722N-S
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 453 to 632 nm (4530 to 6320 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 16 degrees
View Details