Seoul Semiconductor Co., Ltd. LED White Lighting SAW8P42A-S0S5-EA

Description
LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)
Request a Quote Datasheet
Description
LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1141-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1141-6-ND
LED White Lighting 897-1141-6-ND
LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)

LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)

Buy Now Datasheet
LED White Lighting - 897-1141-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1141-2-ND
LED White Lighting 897-1141-2-ND
LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)

LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)

Buy Now Datasheet
LED White Lighting - 897-1141-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1141-1-ND
LED White Lighting 897-1141-1-ND
LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)

LED Lighting Acrich White, Neutral 4000K (3700K ~ 4200K) 13V 20mA 115° 2416 (6041 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1141-6-ND
Product Name LED White Lighting
LED Package: 2416 (6041 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1454-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details