Seoul Semiconductor Co., Ltd. LED White Lighting SAW84A0C-RT-GA

Description
LED Lighting Acrich A4 White, Warm 3000K 55VAC 20mA 135° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting Acrich A4 White, Warm 3000K 55VAC 20mA 135° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1108-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1108-2-ND
LED White Lighting 897-1108-2-ND
LED Lighting Acrich A4 White, Warm 3000K 55VAC 20mA 135° 2828 (7070 Metric)

LED Lighting Acrich A4 White, Warm 3000K 55VAC 20mA 135° 2828 (7070 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1108-2-ND
Product Name LED White Lighting
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details