Seoul Semiconductor Co., Ltd. LED White Lighting SAW09H0A-V3W3-CA

Description
LED Lighting Acrich MJT 4040 White, Cool 5000K 64V 20mA 120° 1616 (4040 Metric)
Request a Quote Datasheet
Description
LED Lighting Acrich MJT 4040 White, Cool 5000K 64V 20mA 120° 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1174-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1174-2-ND
LED White Lighting 897-1174-2-ND
LED Lighting Acrich MJT 4040 White, Cool 5000K 64V 20mA 120° 1616 (4040 Metric)

LED Lighting Acrich MJT 4040 White, Cool 5000K 64V 20mA 120° 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1174-2-ND
Product Name LED White Lighting
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
High brightness chip LED with reflector - SML-Z14YT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details