Seoul Semiconductor Co., Ltd. LED White Lighting S42180-S2

Description
LED Lighting Z Power, P4 White, Neutral 4000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Z Power, P4 White, Neutral 4000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1007-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1007-2-ND
LED White Lighting 897-1007-2-ND
LED Lighting Z Power, P4 White, Neutral 4000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad

LED Lighting Z Power, P4 White, Neutral 4000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1007-2-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details