Seoul Semiconductor Co., Ltd. LED White Lighting S1W0-3030408003-0000003S-0P005

Description
LED Lighting 3030 White, Neutral 4000K 3-Step MacAdam Ellipse 6V 100mA 120° 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting 3030 White, Neutral 4000K 3-Step MacAdam Ellipse 6V 100mA 120° 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1333-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1333-2-ND
LED White Lighting 897-1333-2-ND
LED Lighting 3030 White, Neutral 4000K 3-Step MacAdam Ellipse 6V 100mA 120° 1212 (3030 Metric)

LED Lighting 3030 White, Neutral 4000K 3-Step MacAdam Ellipse 6V 100mA 120° 1212 (3030 Metric)

Buy Now Datasheet
LED White Lighting - 897-1333-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1333-1-ND
LED White Lighting 897-1333-1-ND
LED Lighting 3030 White, Neutral 4000K 3-Step MacAdam Ellipse 6V 100mA 120° 1212 (3030 Metric)

LED Lighting 3030 White, Neutral 4000K 3-Step MacAdam Ellipse 6V 100mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1333-2-ND
Product Name LED White Lighting
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details