Seoul Semiconductor Co., Ltd. LED Color Lighting RS2180

Description
LED Lighting Color Z Power P3-II Red 622nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color Z Power P3-II Red 622nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 897-1022-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
897-1022-2-ND
LED Color Lighting 897-1022-2-ND
LED Lighting Color Z Power P3-II Red 622nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color Z Power P3-II Red 622nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1022-2-ND
Product Name LED Color Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Red
Peak Wavelength 622 nm (6220 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1412-6-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details