Seoul Semiconductor Co., Ltd. LED Color Lighting R42180-01

Description
LED Lighting Color Z Power Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color Z Power Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - R42180-01-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
R42180-01-ND
LED Color Lighting R42180-01-ND
LED Lighting Color Z Power Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color Z Power Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Led Lighting - LED Lighting - Color - R42180-01
890930-R42180-01
Led Lighting - LED Lighting - Color - R42180-01 890930-R42180-01
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 890930-R42180-01 Series: Z Power Features: LED Lighting Color series Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad Package: Reel - TR Package: 2-SMD, Gull Wing Exposed Pad Mounting: Surface Mount Family Name: R42180 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8541.40.2000 Other Part Number: R42180-01-DIA, R42180-DIA-NDL, Q5403355E

Manufacturer: Seoul Semiconductor Inc.
Win Source Part Number: 890930-R42180-01
Series: Z Power
Features: LED Lighting Color series Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad
Package: Reel - TR
Package: 2-SMD, Gull Wing Exposed Pad
Mounting: Surface Mount
Family Name: R42180
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.40.2000
Other Part Number: R42180-01-DIA, R42180-DIA-NDL, Q5403355E

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number R42180-01-ND 890930-R42180-01
Product Name LED Color Lighting Led Lighting - LED Lighting - Color - R42180-01
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details