Seoul Semiconductor Co., Ltd. LED White Lighting N42180-S2

Description
LED Lighting Z Power, P4 White, Warm 3000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Z Power, P4 White, Warm 3000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 897-1009-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
897-1009-2-ND
LED White Lighting 897-1009-2-ND
LED Lighting Z Power, P4 White, Warm 3000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad

LED Lighting Z Power, P4 White, Warm 3000K 3.25V 350mA 124° 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1009-2-ND
Product Name LED White Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED White Lighting - 516-ASM6-SWD1-NQTHHCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details