Seoul Semiconductor Co., Ltd. LED Indication - Discrete LW520AS

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 897-LW520ASTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
897-LW520ASTB-ND
LED Indication - Discrete 897-LW520ASTB-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 897-LW520ASCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
897-LW520ASCT-ND
LED Indication - Discrete 897-LW520ASCT-ND
LED WHITE 5MM T/H

LED WHITE 5MM T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-LW520ASTB-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED Indication - Discrete - 516-AAMD-LL38-XY002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details