Seoul Semiconductor Co., Ltd. LED Indication - Discrete - LW514 LW514

Description
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 880338-LW514 Features: White - LED Indication - Discrete 3.2V Radial Package: Cut Tape (CT), Tape & Box (TB) Package: Radial Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8541.40.2000 Other Part Number: LW514-T12, SLW0511NE, 897-1069-1, 897-1069-3
Request a Quote Datasheet
Description
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 880338-LW514 Features: White - LED Indication - Discrete 3.2V Radial Package: Cut Tape (CT), Tape & Box (TB) Package: Radial Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8541.40.2000 Other Part Number: LW514-T12, SLW0511NE, 897-1069-1, 897-1069-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LW514
880338-LW514
LED Indication - Discrete - LW514 880338-LW514
Manufacturer: Seoul Semiconductor Inc. Win Source Part Number: 880338-LW514 Features: White - LED Indication - Discrete 3.2V Radial Package: Cut Tape (CT), Tape & Box (TB) Package: Radial Mounting: Through Hole Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8541.40.2000 Other Part Number: LW514-T12, SLW0511NE, 897-1069-1, 897-1069-3

Manufacturer: Seoul Semiconductor Inc.
Win Source Part Number: 880338-LW514
Features: White - LED Indication - Discrete 3.2V Radial
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8541.40.2000
Other Part Number: LW514-T12, SLW0511NE, 897-1069-1, 897-1069-3

Buy Now Datasheet
LED Indication - Discrete - 897-LW514TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
897-LW514TB-ND
LED Indication - Discrete 897-LW514TB-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LW514
Standard LEDs - Through Hole LW514
Standard LEDs - Through Hole White Water Clear 26000mcd, 20mA

Standard LEDs - Through Hole White Water Clear 26000mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880338-LW514 897-LW514TB-ND LW514
Product Name LED Indication - Discrete - LW514 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Reverse mount available chip LED with lens - SML-S13UT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers