Seoul Semiconductor Co., Ltd. LED Indication - Discrete LR530

Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 897-1271-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
897-1271-3-ND
LED Indication - Discrete 897-1271-3-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
LR530
Standard LEDs - Through Hole LR530
Standard LEDs - Through Hole Red

Standard LEDs - Through Hole Red

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 897-1271-3-ND LR530
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Mini-mold Chip LED - SML-D14MW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green; White
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers