Seoul Semiconductor Co., Ltd. LED Indication - Discrete HY330

Description
"Yellow 590nm LED Indication - Discrete 2.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Yellow 590nm LED Indication - Discrete 2.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HY330-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HY330-ND
LED Indication - Discrete HY330-ND
"Yellow 590nm LED Indication - Discrete 2.6V 4-DIP (0.200"", 5.08mm)"

"Yellow 590nm LED Indication - Discrete 2.6V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HY330-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Optics - LEDs - Light Pipes - AP2012PBC - 986008-AP2012PBC - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details