Seoul Semiconductor Co., Ltd. LED Color Lighting GS2180

Description
LED Lighting Color Z Power P3-II Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color Z Power P3-II Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 897-1026-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
897-1026-2-ND
LED Color Lighting 897-1026-2-ND
LED Lighting Color Z Power P3-II Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color Z Power P3-II Green 525nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 897-1026-2-ND
Product Name LED Color Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Green Chip LED - SMLP14ECNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details