Seoul Semiconductor Co., Ltd. Led, Rgb, P5-Ii, Emitter; Product Range Seoul Semiconductor F50360RLS

Description
LED, RGB, P5-II, EMITTER; Product Range:P5-II Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.6V, G 3.8V, B 3.6V; Wavelength / Colour:R 630nm, G 535nm, B 465nm; Luminous Flux / Colour:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, RGB, P5-II, EMITTER; Product Range:P5-II Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.6V, G 3.8V, B 3.6V; Wavelength / Colour:R 630nm, G 535nm, B 465nm; Luminous Flux / Colour:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Rgb, P5-Ii, Emitter; Product Range Seoul Semiconductor - 85R5371 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, P5-Ii, Emitter; Product Range Seoul Semiconductor
85R5371
Led, Rgb, P5-Ii, Emitter; Product Range Seoul Semiconductor 85R5371
LED, RGB, P5-II, EMITTER; Product Range:P5-II Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.6V, G 3.8V, B 3.6V; Wavelength / Colour:R 630nm, G 535nm, B 465nm; Luminous Flux / Colour:-; MSL:- RoHS Compliant: Yes

LED, RGB, P5-II, EMITTER; Product Range:P5-II Series; LED Color:Red, Green, Blue; Viewing Angle:120°; Forward Voltage @ Test:R 2.6V, G 3.8V, B 3.6V; Wavelength / Colour:R 630nm, G 535nm, B 465nm; Luminous Flux / Colour:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85R5371
Product Name Led, Rgb, P5-Ii, Emitter; Product Range Seoul Semiconductor
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: 1206
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details