LED Lighting Color Z Power P3-II Blue 460nm (455nm ~ 465nm) 2-SMD, Gull Wing
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 897-1028-2-ND |
| Product Name | LED Color Lighting |
| LED Package: | 2-SMD, Gull Wing |
| LED Type | Blue |
| Peak Wavelength | 460 nm (4600 Å) |