Seoul Semiconductor Co., Ltd. Optics - LEDs - Light Pipes - AW3231 AW3231

Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196437-AW3231 Packaging: Cut Tape Color: White Length: 30 mm Forward Voltage: 230 V Power Dissipation: 4 W Forward Current: 20 mA Viewing Angle: 130 ° Height: 8.14 mm Power Rating: 4 W Number of Pins: 4 Width: 30 mm Diameter: 30 mm Luminous Flux: 195 lm Categories: Optics - LEDs - Light Pipes Case / Package: Module Number of LEDs: 1 Lens Style: Circular Alternative Parts (Cross-Reference): AW 3231; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Screw, Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 4 W Test Current: 20 mA Max Operating Temperature: 85 °C Nominal Supply Current: 18 mA Illumination Color: White Color Rendering Index (CRI): 65
Request a Quote Datasheet
Description
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196437-AW3231 Packaging: Cut Tape Color: White Length: 30 mm Forward Voltage: 230 V Power Dissipation: 4 W Forward Current: 20 mA Viewing Angle: 130 ° Height: 8.14 mm Power Rating: 4 W Number of Pins: 4 Width: 30 mm Diameter: 30 mm Luminous Flux: 195 lm Categories: Optics - LEDs - Light Pipes Case / Package: Module Number of LEDs: 1 Lens Style: Circular Alternative Parts (Cross-Reference): AW 3231; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Screw, Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 4 W Test Current: 20 mA Max Operating Temperature: 85 °C Nominal Supply Current: 18 mA Illumination Color: White Color Rendering Index (CRI): 65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - AW3231 - 1196437-AW3231 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AW3231
1196437-AW3231
Optics - LEDs - Light Pipes - AW3231 1196437-AW3231
Manufacturer: Seoul Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196437-AW3231 Packaging: Cut Tape Color: White Length: 30 mm Forward Voltage: 230 V Power Dissipation: 4 W Forward Current: 20 mA Viewing Angle: 130 ° Height: 8.14 mm Power Rating: 4 W Number of Pins: 4 Width: 30 mm Diameter: 30 mm Luminous Flux: 195 lm Categories: Optics - LEDs - Light Pipes Case / Package: Module Number of LEDs: 1 Lens Style: Circular Alternative Parts (Cross-Reference): AW 3231; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Screw, Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 4 W Test Current: 20 mA Max Operating Temperature: 85 °C Nominal Supply Current: 18 mA Illumination Color: White Color Rendering Index (CRI): 65

Manufacturer: Seoul Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196437-AW3231
Packaging: Cut Tape
Color: White
Length: 30 mm
Forward Voltage: 230 V
Power Dissipation: 4 W
Forward Current: 20 mA
Viewing Angle: 130 °
Height: 8.14 mm
Power Rating: 4 W
Number of Pins: 4
Width: 30 mm
Diameter: 30 mm
Luminous Flux: 195 lm
Categories: Optics - LEDs - Light Pipes
Case / Package: Module
Number of LEDs: 1
Lens Style: Circular
Alternative Parts (Cross-Reference): AW 3231;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Screw, Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Power Dissipation: 4 W
Test Current: 20 mA
Max Operating Temperature: 85 °C
Nominal Supply Current: 18 mA
Illumination Color: White
Color Rendering Index (CRI): 65

Buy Now
4W Acriche, Cool Wht Star, 230V, Any Bin; Product Range Seoul Semiconductor - 20X5128 - Newark, An Avnet Company
Chicago, IL, United States
4W Acriche, Cool Wht Star, 230V, Any Bin; Product Range Seoul Semiconductor
20X5128
4W Acriche, Cool Wht Star, 230V, Any Bin; Product Range Seoul Semiconductor 20X5128
4W ACRICHE, COOL WHT STAR, 230V, ANY BIN; Product Range:-; LED Module Type:Board + LED; LED Colour:Cool White; CCT:6300K; Luminous Flux @ Test:260lm; Luminous Flux @ Max:-; Power Rating:4W; Supply Voltage:110V; Forward Current @ RoHS Compliant: Yes

4W ACRICHE, COOL WHT STAR, 230V, ANY BIN; Product Range:-; LED Module Type:Board + LED; LED Colour:Cool White; CCT:6300K; Luminous Flux @ Test:260lm; Luminous Flux @ Max:-; Power Rating:4W; Supply Voltage:110V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1196437-AW3231 20X5128
Product Name Optics - LEDs - Light Pipes - AW3231 4W Acriche, Cool Wht Star, 230V, Any Bin; Product Range Seoul Semiconductor
LED Type White; White White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details
Narrow Angle TO-46 850 nm Emitter - OD-850F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details