Sentry Group Stackable Fire File U2101

Description
Receive ultimate protection from fire and the convenience of expanding your file capacity as your needs grow with the Stackable Fire File. Features: Accommodates letter size folders Full extension drawer glides for ease of use Individual files stack up to 4 high Label holder Color: Black with silver escutchen plate Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection
Description
Receive ultimate protection from fire and the convenience of expanding your file capacity as your needs grow with the Stackable Fire File. Features: Accommodates letter size folders Full extension drawer glides for ease of use Individual files stack up to 4 high Label holder Color: Black with silver escutchen plate Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Stackable Fire File
U2101
Stackable Fire File U2101
Receive ultimate protection from fire and the convenience of expanding your file capacity as your needs grow with the Stackable Fire File. Features: Accommodates letter size folders Full extension drawer glides for ease of use Individual files stack up to 4 high Label holder Color: Black with silver escutchen plate Tubular key lock for extra security ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection

Receive ultimate protection from fire and the convenience of expanding your file capacity as your needs grow with the Stackable Fire File.
Features:
Accommodates letter size folders
Full extension drawer glides for ease of use
Individual files stack up to 4 high
Label holder
Color: Black with silver escutchen plate
Tubular key lock for extra security
ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F
UL Classified 1/2-hour proven fire protection

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number U2101
Product Name Stackable Fire File
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 1770292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 49.21 inch (1250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details