Sentry Group Keep/Safe® KS4100

Description
s41Protection from fire and water is yours with every SentrySafe Waterproof Fire File product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Silver Gray Key lock for privacy ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection Waterproof Seal-ETL Verified
Description
s41Protection from fire and water is yours with every SentrySafe Waterproof Fire File product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Silver Gray Key lock for privacy ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection Waterproof Seal-ETL Verified

Suppliers

Company
Product
Description
Supplier Links
Keep/Safe® - KS4100 - Sentry Group
Rochester, NY, USA
Keep/Safe®
KS4100
Keep/Safe® KS4100
s41Protection from fire and water is yours with every SentrySafe Waterproof Fire File product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Silver Gray Key lock for privacy ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F UL Classified 1/2-hour proven fire protection Waterproof Seal-ETL Verified

s41Protection from fire and water is yours with every SentrySafe Waterproof Fire File product. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. A full-time latch seals the unit even when it is unlocked.
Features:
Privacy Key Lock
Color: Silver Gray
Key lock for privacy
ETL Verified 1/2-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1550°F
UL Classified 1/2-hour proven fire protection
Waterproof Seal-ETL Verified

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number KS4100
Product Name Keep/Safe®
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179778 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.97 inch (50 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details