Sentry Group Waterproof Fire File F3300

Description
Protection from fire and water is yours with the SentrySafe Waterproof Fire File F3300. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. Fire protection includes ETL verification for 1 hour of CDs, DVDs, USB drives and memory sticks for up to 1700° F. A full-time latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Charcoal gray Tubular key lock for extra security ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection Waterproof Seal-ETL Verified
Description
Protection from fire and water is yours with the SentrySafe Waterproof Fire File F3300. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. Fire protection includes ETL verification for 1 hour of CDs, DVDs, USB drives and memory sticks for up to 1700° F. A full-time latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Charcoal gray Tubular key lock for extra security ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection Waterproof Seal-ETL Verified

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Waterproof Fire File
F3300
Waterproof Fire File F3300
Protection from fire and water is yours with the SentrySafe Waterproof Fire File F3300. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. Fire protection includes ETL verification for 1 hour of CDs, DVDs, USB drives and memory sticks for up to 1700° F. A full-time latch seals the unit even when it is unlocked. Features: Privacy Key Lock Color: Charcoal gray Tubular key lock for extra security ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire UL Classified 1-hour proven fire protection Waterproof Seal-ETL Verified

Protection from fire and water is yours with the SentrySafe Waterproof Fire File F3300. A continuous 360° jamb and waterproof seal completely insulate the interior from the threat of water invasion. Fire protection includes ETL verification for 1 hour of CDs, DVDs, USB drives and memory sticks for up to 1700° F. A full-time latch seals the unit even when it is unlocked.
Features:
Privacy Key Lock
Color: Charcoal gray
Tubular key lock for extra security
ETL Verified 1-hour fire protection for CDs, DVDs, USB drives and memory sticks up to 1700°F/927C to protect precious media in the event of a fire
UL Classified 1-hour proven fire protection
Waterproof Seal-ETL Verified

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number F3300
Product Name Waterproof Fire File
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179813 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 0.98 inch (25 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details