Sentry Group Letter Vertical 4-Drawer Water-Resistant Fire File 4T3131

Description
Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Letter Vertical Letter Water-Resistnat Fire File provides "peace of mind" protection against catastrophic loss. Fire chest (1100) included for protection of hard drives, USB drives, CDs, DVDs memory sticks and other digital media. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Lined interior conceals cabinet insulation and protects contents from unwanted dust Color options: Putty; Black; Light Gray
Description
Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Letter Vertical Letter Water-Resistnat Fire File provides "peace of mind" protection against catastrophic loss. Fire chest (1100) included for protection of hard drives, USB drives, CDs, DVDs memory sticks and other digital media. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Lined interior conceals cabinet insulation and protects contents from unwanted dust Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Letter Vertical 4-Drawer Water-Resistant Fire File - 4T3131 - Sentry Group
Rochester, NY, USA
Letter Vertical 4-Drawer Water-Resistant Fire File
4T3131
Letter Vertical 4-Drawer Water-Resistant Fire File 4T3131
Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Letter Vertical Letter Water-Resistnat Fire File provides "peace of mind" protection against catastrophic loss. Fire chest (1100) included for protection of hard drives, USB drives, CDs, DVDs memory sticks and other digital media. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Lined interior conceals cabinet insulation and protects contents from unwanted dust Color options: Putty; Black; Light Gray

Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Letter Vertical Letter Water-Resistnat Fire File provides "peace of mind" protection against catastrophic loss. Fire chest (1100) included for protection of hard drives, USB drives, CDs, DVDs memory sticks and other digital media.
Features:
30 ft. drop test
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Water-resistant ETL verified protection against sprinkler and water spray exposure
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Drawer layout flexibility accommodates legal and letter size hanging file folders
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 4T3131
Product Name Letter Vertical 4-Drawer Water-Resistant Fire File
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 1878988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details