Sentry Group Lateral 4-Drawer Fire File 43" Wide 4L4310

Description
The SentrySafe 4-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 4L4310P = Putty, 4L4310B = Black 4L4310L = Light Gray
Description
The SentrySafe 4-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 4L4310P = Putty, 4L4310B = Black 4L4310L = Light Gray

Suppliers

Company
Product
Description
Supplier Links
Lateral 4-Drawer Fire File 43
Rochester, NY, USA
Lateral 4-Drawer Fire File 43" Wide
4L4310
Lateral 4-Drawer Fire File 43" Wide 4L4310
The SentrySafe 4-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 4L4310P = Putty, 4L4310B = Black 4L4310L = Light Gray

The SentrySafe 4-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
UL Classified fire endurance 1-hour at 1700° F
Plunger key lock secures all drawers
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Lateral footprint design (available in three widths) provides more space for higher volume filing needs
Drawer layout flexibility accommodates legal and letter size hanging file folders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color: 4L4310P = Putty, 4L4310B = Black 4L4310L = Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 4L4310
Product Name Lateral 4-Drawer Fire File 43" Wide
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 37.05 inch (941 mm)
Width 15.08 inch (383 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details