Sentry Group Legal Vertical 4-Drawer Water-Resistant Fire File 4G2531

Description
Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Legal Vertical Water-Resistant Fire File provides "peace of mind" protection against catastrophic loss. Fire Chest (1100) included for protection of hard drives, USB drives, CDs, DVDs, memory sticks and other digital media. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray
Description
Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Legal Vertical Water-Resistant Fire File provides "peace of mind" protection against catastrophic loss. Fire Chest (1100) included for protection of hard drives, USB drives, CDs, DVDs, memory sticks and other digital media. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Legal Vertical 4-Drawer Water-Resistant Fire File - 4G2531 - Sentry Group
Rochester, NY, USA
Legal Vertical 4-Drawer Water-Resistant Fire File
4G2531
Legal Vertical 4-Drawer Water-Resistant Fire File 4G2531
Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Legal Vertical Water-Resistant Fire File provides "peace of mind" protection against catastrophic loss. Fire Chest (1100) included for protection of hard drives, USB drives, CDs, DVDs, memory sticks and other digital media. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Larger capacity fire and water protection for your most valuable documents, files and records. The SentrySafe 4-Drawer Legal Vertical Water-Resistant Fire File provides "peace of mind" protection against catastrophic loss. Fire Chest (1100) included for protection of hard drives, USB drives, CDs, DVDs, memory sticks and other digital media.
Features:
30 ft. drop test
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Water-resistant ETL verified protection against sprinkler and water spray exposure
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Drawer layout flexibility accommodates legal and letter size hanging file folders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 4G2531
Product Name Legal Vertical 4-Drawer Water-Resistant Fire File
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 16.54 inch (420 mm)
Width 1.97 inch (50 mm)
View Details
Mobile drawer cabinets - R5BEE-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details