Sentry Group Legal Vertical 4-Drawer Fire File - 25" Deep 4G2500

Description
Unsurpassed fire and water protection for your business records. The SentrySafe 4-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates legal and letter size hanging file folders Satin texture lever handle Easy-to-use recessed handles with label holders Color: 4G2500P = Putty, 4G2500B = Black, 4G2500L = Light Gray
Description
Unsurpassed fire and water protection for your business records. The SentrySafe 4-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates legal and letter size hanging file folders Satin texture lever handle Easy-to-use recessed handles with label holders Color: 4G2500P = Putty, 4G2500B = Black, 4G2500L = Light Gray

Suppliers

Company
Product
Description
Supplier Links
Legal Vertical 4-Drawer Fire File - 25
Rochester, NY, USA
Legal Vertical 4-Drawer Fire File - 25" Deep
4G2500
Legal Vertical 4-Drawer Fire File - 25" Deep 4G2500
Unsurpassed fire and water protection for your business records. The SentrySafe 4-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe. Features: Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates legal and letter size hanging file folders Satin texture lever handle Easy-to-use recessed handles with label holders Color: 4G2500P = Putty, 4G2500B = Black, 4G2500L = Light Gray

Unsurpassed fire and water protection for your business records. The SentrySafe 4-Drawer Legal Vertical Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire. The kind of "peace of mind" you expect from SentrySafe.
Features:
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
UL Classified fire endurance 1-hour at 1700° F
Plunger key lock secures all drawers
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Drawer layout flexibility accommodates legal and letter size hanging file folders
Satin texture lever handle
Easy-to-use recessed handles with label holders
Color: 4G2500P = Putty, 4G2500B = Black, 4G2500L = Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 4G2500
Product Name Legal Vertical 4-Drawer Fire File - 25" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Rackmount Cases - 1439718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Steel
Depth 12.68 inch (322 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details