Sentry Group Legal Vertical 3-Drawer Fire File 31" Deep 3T3131

Description
Unsurpassed fire and water protection for your business records. The SentrySafe 3-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates letter size hanging file folders Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray
Description
Unsurpassed fire and water protection for your business records. The SentrySafe 3-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates letter size hanging file folders Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Legal Vertical 3-Drawer Fire File 31
Rochester, NY, USA
Legal Vertical 3-Drawer Fire File 31" Deep
3T3131
Legal Vertical 3-Drawer Fire File 31" Deep 3T3131
Unsurpassed fire and water protection for your business records. The SentrySafe 3-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Water-resistant Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Drawer layout flexibility accommodates letter size hanging file folders Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Unsurpassed fire and water protection for your business records. The SentrySafe 3-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Water-resistant
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Drawer layout flexibility accommodates letter size hanging file folders
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 3T3131
Product Name Legal Vertical 3-Drawer Fire File 31" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179891 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 15.00 inch (381 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details