Sentry Group Letter Vertical 3-Drawer Fire File 31" Deep 3T3110

Description
Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Vertical Fire File provides "peace of mind" protection against catastrophic loss. Features: 30 ft. drop test Color options: Putty; Black; Light Gray Drawer layout flexibility accommodates letter size hanging file folders Easy-to-use recessed handles with label holders Lined interior conceals cabinet insulation and protects contents from unwanted dust Plunger key lock secures all drawers Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance UL Classified 1-hour proven fire protection with impact UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Description
Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Vertical Fire File provides "peace of mind" protection against catastrophic loss. Features: 30 ft. drop test Color options: Putty; Black; Light Gray Drawer layout flexibility accommodates letter size hanging file folders Easy-to-use recessed handles with label holders Lined interior conceals cabinet insulation and protects contents from unwanted dust Plunger key lock secures all drawers Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance UL Classified 1-hour proven fire protection with impact UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat

Suppliers

Company
Product
Description
Supplier Links
Letter Vertical 3-Drawer Fire File 31
Rochester, NY, USA
Letter Vertical 3-Drawer Fire File 31" Deep
3T3110
Letter Vertical 3-Drawer Fire File 31" Deep 3T3110
Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Vertical Fire File provides "peace of mind" protection against catastrophic loss. Features: 30 ft. drop test Color options: Putty; Black; Light Gray Drawer layout flexibility accommodates letter size hanging file folders Easy-to-use recessed handles with label holders Lined interior conceals cabinet insulation and protects contents from unwanted dust Plunger key lock secures all drawers Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance UL Classified 1-hour proven fire protection with impact UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat

Larger capacity fire protection for your most valuable documents, files and records. The SentrySafe 3-Drawer Vertical Fire File provides "peace of mind" protection against catastrophic loss.
Features:
30 ft. drop test
Color options: Putty; Black; Light Gray
Drawer layout flexibility accommodates letter size hanging file folders
Easy-to-use recessed handles with label holders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Plunger key lock secures all drawers
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
UL Classified 1-hour proven fire protection with impact
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 3T3110
Product Name Letter Vertical 3-Drawer Fire File 31" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details