Sentry Group Lateral 3-Drawer Fire File - 36" Wide 3L3610

Description
The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Lateral footprint design (available in three widths) Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray
Description
The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Lateral footprint design (available in three widths) Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Lateral 3-Drawer Fire File - 36
Rochester, NY, USA
Lateral 3-Drawer Fire File - 36" Wide
3L3610
Lateral 3-Drawer Fire File - 36" Wide 3L3610
The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: 30 ft. drop test UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Lateral footprint design (available in three widths) Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color options: Putty; Black; Light Gray

The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test.
Features:
30 ft. drop test
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Plunger key lock secures all drawers
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Drawer layout flexibility accommodates legal and letter size hanging file folders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Lateral footprint design (available in three widths)
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 3L3610
Product Name Lateral 3-Drawer Fire File - 36" Wide
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Storage Cabinets - 214043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details