Sentry Group Lateral 3-Drawer Fire File 36" Wide 3L3600

Description
The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, and explosion due to a sudden temperature change. Features: Lifetime after-fire replacement guarantee UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Lateral footprint design (available in three widths) Color options: Putty; Black; Light Gray
Description
The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, and explosion due to a sudden temperature change. Features: Lifetime after-fire replacement guarantee UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Lateral footprint design (available in three widths) Color options: Putty; Black; Light Gray

Suppliers

Company
Product
Description
Supplier Links
Lateral 3-Drawer Fire File 36
Rochester, NY, USA
Lateral 3-Drawer Fire File 36" Wide
3L3600
Lateral 3-Drawer Fire File 36" Wide 3L3600
The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, and explosion due to a sudden temperature change. Features: Lifetime after-fire replacement guarantee UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Plunger key lock secures all drawers Lateral footprint design (available in three widths) Color options: Putty; Black; Light Gray

The SentrySafe 3-Drawer Lateral Fire File provides filing for letter and legal size documents. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, and explosion due to a sudden temperature change.
Features:
Lifetime after-fire replacement guarantee
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Plunger key lock secures all drawers
Lateral footprint design (available in three widths)
Color options: Putty; Black; Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 3L3600
Product Name Lateral 3-Drawer Fire File 36" Wide
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179781 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details