Sentry Group Letter Vertical 2-Drawer Fire File 25" Deep 2T2531

Description
Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Fire chest (1100) included for protection of hard drives, USB drives, CDs and DVDs. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2T2530P = Putty, 2T2530B = Black, 2T2530L = Light Gray
Description
Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Fire chest (1100) included for protection of hard drives, USB drives, CDs and DVDs. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2T2530P = Putty, 2T2530B = Black, 2T2530L = Light Gray

Suppliers

Company
Product
Description
Supplier Links
Letter Vertical 2-Drawer Fire File 25
Rochester, NY, USA
Letter Vertical 2-Drawer Fire File 25" Deep
2T2531
Letter Vertical 2-Drawer Fire File 25" Deep 2T2531
Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Fire chest (1100) included for protection of hard drives, USB drives, CDs and DVDs. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Water-resistant ETL verified protection against sprinkler and water spray exposure Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2T2530P = Putty, 2T2530B = Black, 2T2530L = Light Gray

Unsurpassed fire and water protection for your business records. The SentrySafe 2-Drawer Letter Vertical Water-Resistant Fire File safeguards your information, business records and other irreplaceable contents against loss from the ravages of fire and water spray. The kind of "peace of mind" you expect from SentrySafe. Fire chest (1100) included for protection of hard drives, USB drives, CDs and DVDs.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
UL Classified fire endurance 1-hour at 1700° F
Water-resistant ETL verified protection against sprinkler and water spray exposure
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color: 2T2530P = Putty, 2T2530B = Black, 2T2530L = Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 2T2531
Product Name Letter Vertical 2-Drawer Fire File 25" Deep
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1340440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.68 inch (195 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details