Sentry Group Letter Lateral 2-Drawer Fire File 30" Wide 2L3010

Description
The SentrySafe 2-Drawer Lateral Fire File provides maximum filing capacity for your valuable records. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2L3010P = Putty, 2L3010B = Black, 2L3010L = Light Gray
Description
The SentrySafe 2-Drawer Lateral Fire File provides maximum filing capacity for your valuable records. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2L3010P = Putty, 2L3010B = Black, 2L3010L = Light Gray

Suppliers

Company
Product
Description
Supplier Links
Letter Lateral 2-Drawer Fire File 30
Rochester, NY, USA
Letter Lateral 2-Drawer Fire File 30" Wide
2L3010
Letter Lateral 2-Drawer Fire File 30" Wide 2L3010
The SentrySafe 2-Drawer Lateral Fire File provides maximum filing capacity for your valuable records. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 2L3010P = Putty, 2L3010B = Black, 2L3010L = Light Gray

The SentrySafe 2-Drawer Lateral Fire File provides maximum filing capacity for your valuable records. Rated and verified by third-party industry testing services, this lateral file is designed to protect contents against loss resulting from fire, explosion and the impact of a 30 foot drop test.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
UL Classified fire endurance 1-hour at 1700° F
Plunger key lock secures all drawers
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Lateral footprint design (available in three widths) provides more space for higher volume filing needs
Drawer layout flexibility accommodates legal and letter size hanging file folders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color: 2L3010P = Putty, 2L3010B = Black, 2L3010L = Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 2L3010
Product Name Letter Lateral 2-Drawer Fire File 30" Wide
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179792 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 13.58 inch (345 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details