Sentry Group Media Fire Cabinet with 8-drawers 1856CS

Description
SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage. The SentrySafe Media Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 8 multi-media drawers included Color options: Gray; Off-white
Description
SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage. The SentrySafe Media Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 8 multi-media drawers included Color options: Gray; Off-white

Suppliers

Company
Product
Description
Supplier Links
Media Fire Cabinet with 8-drawers - 1856CS - Sentry Group
Rochester, NY, USA
Media Fire Cabinet with 8-drawers
1856CS
Media Fire Cabinet with 8-drawers 1856CS
SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage. The SentrySafe Media Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 8 multi-media drawers included Color options: Gray; Off-white

SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification.
These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage.
The SentrySafe Media Fire Cabinets complement classic and contemporary office décors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
UL Class 125 Media Rated Fire Endurance
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Concealed locking mechanism provides additional security
Seamless design provides a sleek, attractive high-end appearance
8 multi-media drawers included
Color options: Gray; Off-white

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 1856CS
Product Name Media Fire Cabinet with 8-drawers
Features Fire Proof
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 2148935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.50 inch (165 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details