Sentry Group Record Fire Cabinets 1856CN

Description
SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs. The SentrySafe Record Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 4 adjustable shelves Color options: Gray; Off-white
Description
SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs. The SentrySafe Record Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 4 adjustable shelves Color options: Gray; Off-white

Suppliers

Company
Product
Description
Supplier Links
Record Fire Cabinets - 1856CN - Sentry Group
Rochester, NY, USA
Record Fire Cabinets
1856CN
Record Fire Cabinets 1856CN
SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs. The SentrySafe Record Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 4 adjustable shelves Color options: Gray; Off-white

SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification.
Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs.
The SentrySafe Record Fire Cabinets complement classic and contemporary office décors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Concealed locking mechanism provides additional security
Seamless design provides a sleek, attractive high-end appearance
4 adjustable shelves
Color options: Gray; Off-white

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 1856CN
Product Name Record Fire Cabinets
Features Fire Proof
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 14.61 inch (371 mm)
Width 23.62 inch (600 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details