Sentry Group Media Fire Cabinet 1816CTS

Description
SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage. The SentrySafe Media Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance Interior empty, accessories sold separately Color options: Gray; Off-white
Description
SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage. The SentrySafe Media Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance Interior empty, accessories sold separately Color options: Gray; Off-white

Suppliers

Company
Product
Description
Supplier Links
Media Fire Cabinet - 1816CTS - Sentry Group
Rochester, NY, USA
Media Fire Cabinet
1816CTS
Media Fire Cabinet 1816CTS
SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage. The SentrySafe Media Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Class 125 Media Rated Fire Endurance UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance Interior empty, accessories sold separately Color options: Gray; Off-white

SentrySafe Media Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification.
These cabinets provide practical storage space, with standard interiors that can be easily customized using our extensive line of accessories and a variety of lock options, in a convenient and attractively priced alternative to off-site storeage.
The SentrySafe Media Fire Cabinets complement classic and contemporary office décors. Wether it's paper documents or computer media, these cabinets are the right choice for businesses looking to protect their future.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
UL Class 125 Media Rated Fire Endurance
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Concealed locking mechanism provides additional security
Seamless design provides a sleek, attractive high-end appearance
Interior empty, accessories sold separately
Color options: Gray; Off-white

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 1816CTS
Product Name Media Fire Cabinet
Features Fire Proof
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1883117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 12.20 inch (310 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details