Sentry Group Record Fire Cabinets 1816CN

Description
SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs. The SentrySafe Record Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 1 flat drawer with lock and 1 adjustable shelf Color options: Gray; Off-white
Description
SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs. The SentrySafe Record Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 1 flat drawer with lock and 1 adjustable shelf Color options: Gray; Off-white

Suppliers

Company
Product
Description
Supplier Links
Record Fire Cabinets - 1816CN - Sentry Group
Rochester, NY, USA
Record Fire Cabinets
1816CN
Record Fire Cabinets 1816CN
SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification. Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs. The SentrySafe Record Fire Cabinets complement classic and contemporary office dã©cors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked UL Classified 1-hour proven fire protection UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry Concealed locking mechanism provides additional security Seamless design provides a sleek, attractive high-end appearance 1 flat drawer with lock and 1 adjustable shelf Color options: Gray; Off-white

SentrySafe Record Fire Cabinets are designed with the highest quality materials, and manufactured to meet or exceed the most stringent industry requirements for fire protection, with indenpendent third party UL classification.
Just as no two businesses are alike, neither are their record storage requirements. That's why we've developed a complete line of accessories to meet those varied needs. SentrySafe record cabinets come standard with our most versitile interiors. You may also select from additioonal accessories dependinng you wether your records are letter or legal size, or are stored as computer printouts. Choose the record safe accessories that best meet your needs.
The SentrySafe Record Fire Cabinets complement classic and contemporary office décors. Wether it's paper documents, binders or computer printouts, these cabinets are the right choice for businesses looking to protect their future.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
UL Classified 1-hour proven fire protection
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
Medeco high security lock protects against picking, drilling and other forms of physical attack. Highest UL rating in the lock industry
Concealed locking mechanism provides additional security
Seamless design provides a sleek, attractive high-end appearance
1 flat drawer with lock and 1 adjustable shelf
Color options: Gray; Off-white

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 1816CN
Product Name Record Fire Cabinets
Features Fire Proof
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 1878989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 13.98 inch (355 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details