Sentry Air Systems, Inc. 40" Wide Industrial Down Draft Bench SS-440-DDB

Description
The 40” Wide Industrial Downdraft Bench effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 40” width by 22” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. The air cleaner provides up to 700 CFM of air volume. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Sentry Air Systems offers both standard and custom stainless steel downdraft benches equipped to protect employees from breathing harmful particulate and fumes. Downdraft benches are also available with a 30” wide [SS-430-DDB] perforated work area, and another 40” wide model with up to 950 CFM air volume [SS-440-DDB-HF]. Custom design options and modifications can be discussed with a Sentry Air Applications Specialist in order to best suit your application. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, air volume upgrade (950 CFM), and 30” wide work area size Air Volume: up to 700 CFM (high), down to 50 CFM (low) 40” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
Datasheet
Description
The 40” Wide Industrial Downdraft Bench effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 40” width by 22” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. The air cleaner provides up to 700 CFM of air volume. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Sentry Air Systems offers both standard and custom stainless steel downdraft benches equipped to protect employees from breathing harmful particulate and fumes. Downdraft benches are also available with a 30” wide [SS-430-DDB] perforated work area, and another 40” wide model with up to 950 CFM air volume [SS-440-DDB-HF]. Custom design options and modifications can be discussed with a Sentry Air Applications Specialist in order to best suit your application. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, air volume upgrade (950 CFM), and 30” wide work area size Air Volume: up to 700 CFM (high), down to 50 CFM (low) 40” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40
Cypress, TX, United States
40" Wide Industrial Down Draft Bench
SS-440-DDB
40" Wide Industrial Down Draft Bench SS-440-DDB
The 40” Wide Industrial Downdraft Bench effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 40” width by 22” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. The air cleaner provides up to 700 CFM of air volume. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Sentry Air Systems offers both standard and custom stainless steel downdraft benches equipped to protect employees from breathing harmful particulate and fumes. Downdraft benches are also available with a 30” wide [SS-430-DDB] perforated work area, and another 40” wide model with up to 950 CFM air volume [SS-440-DDB-HF]. Custom design options and modifications can be discussed with a Sentry Air Applications Specialist in order to best suit your application. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, air volume upgrade (950 CFM), and 30” wide work area size Air Volume: up to 700 CFM (high), down to 50 CFM (low) 40” x 22” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications

The 40” Wide Industrial Downdraft Bench effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 40” width by 22” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. The air cleaner provides up to 700 CFM of air volume.
Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Sentry Air Systems offers both standard and custom stainless steel downdraft benches equipped to protect employees from breathing harmful particulate and fumes. Downdraft benches are also available with a 30” wide [SS-430-DDB] perforated work area, and another 40” wide model with up to 950 CFM air volume [SS-440-DDB-HF]. Custom design options and modifications can be discussed with a Sentry Air Applications Specialist in order to best suit your application.
Product Features:

  • Includes: variable speed controller (115V only) and ON/OFF switch (220V)
  • Optional: Magnehelic Gauge, hour counter, air volume upgrade (950 CFM), and 30” wide work area size
  • Air Volume: up to 700 CFM (high), down to 50 CFM (low)
  • 40” x 22” perforated work area
  • Sturdy construction
  • Reliable, low maintenance operation
  • Low power consumption

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Solvent vapor control
  • Solder fumes
  • Light grinding
  • Epoxy fume control
  • Sanding
  • Buffing
  • Brazing
  • Powder control
  • Maintenance welding
  • Variety of other industrial applications
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Downdraft Tables
Product Number SS-440-DDB
Product Name 40" Wide Industrial Down Draft Bench
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Defender Downdraft Tables - DDT-4x9 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 9000 SCFM (15298 m³/hr)
View Details
Downdraft Table - DDT-3642 - Aget Manufacturing Company
Aget Manufacturing Company
Specs
Unit Type Dust Collector; Fume / Smoke Collector
Applications FinePowders; Metalworking Chips / Fluid; Toxic Media
Airflow 150 to 250 SCFM (255 to 425 m³/hr)
View Details
Wet Type Down Draft Bench - Uni-Wash DDB - ProVent LLC
Specs
Unit Type Dust Collector
Applications Metalworking Chips / Fluid
Airflow 500 to 15000 SCFM (850 to 25496 m³/hr)
View Details
Downdraft Bench Dust Collector -  - N.R. Murphy Ltd.
Specs
Unit Type Dust Collector
Applications Metalworking Chips / Fluid; Aerospace, Automotive
Airflow 1800 to 4800 SCFM (3060 to 8159 m³/hr)
View Details