The Aget Manufacturing Company Downdraft Table model DDT-4848 features heavy-duty, all-steel welded construction designed for industrial applications. It has a hopper-style bottom for efficient exhaust and an open steel grating work surface. The table measures 48 inches by 48 inches and has an estimated shipping weight of 430 lbs. It is capable of handling exhaust air volumes ranging from 150 to 250 CFM per square foot, depending on specific job requirements. This model is suitable for various applications, including metalworking and woodworking processes such as cutting, grinding, buffing, and polishing. Optional features include PVC open mesh surface matting, back and side shields, booth enclosures, and specialized finishes. The modular design allows for multiple tables to be connected to a single dust collector, enhancing dust containment and compliance with OSHA Clean Air Standards.
Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit workstations, or combined into any multiple of workstations. Construction is heavy-duty, all welded steel, industrial grade, with hopper style bottoms, and open steel bar-grate work surfaces. Soft-surface mesh matting is available. Exhaust air volumes range from 150 to 250 CFM per sq. ft. of surface area, and are based on application requirements.
| Aget Manufacturing Company | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | DDT-4848 |
| Product Name | Downdraft Table |
| Applications | FinePowders; Metalworking Chips / Fluid; Toxic Media |