Sentry Air Systems, Inc. 35" Wide Downdraft Bench - Sitting Position with Glass or Metal Enclosure SS-435-DDB-SIT

Description
The 35” Wide Portable Downdraft Bench - Sitting Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. Then, filtered air is released into the surrounding room. This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Sitting height enables the operator to comfortably use the unit and prevent fatigue. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-SIT-M] and glass enclosure [SS-435-DDB-SIT-G]. Downdraft benches are also available in standing height [SS-435-DDB-STAND]. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, standing height, and clear or solid enclosure Air Volume: up to 700 CFM (high), down to 50 CFM (low) 30” x 23.5” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
Datasheet
Description
The 35” Wide Portable Downdraft Bench - Sitting Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. Then, filtered air is released into the surrounding room. This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Sitting height enables the operator to comfortably use the unit and prevent fatigue. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-SIT-M] and glass enclosure [SS-435-DDB-SIT-G]. Downdraft benches are also available in standing height [SS-435-DDB-STAND]. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, standing height, and clear or solid enclosure Air Volume: up to 700 CFM (high), down to 50 CFM (low) 30” x 23.5” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35
Cypress, TX, United States
35" Wide Downdraft Bench - Sitting Position with Glass or Metal Enclosure
SS-435-DDB-SIT
35" Wide Downdraft Bench - Sitting Position with Glass or Metal Enclosure SS-435-DDB-SIT
The 35” Wide Portable Downdraft Bench - Sitting Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. Then, filtered air is released into the surrounding room. This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Sitting height enables the operator to comfortably use the unit and prevent fatigue. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-SIT-M] and glass enclosure [SS-435-DDB-SIT-G]. Downdraft benches are also available in standing height [SS-435-DDB-STAND]. Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission. Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications. Product Features: Includes: variable speed controller (115V only) and ON/OFF switch (220V) Optional: Magnehelic Gauge, hour counter, standing height, and clear or solid enclosure Air Volume: up to 700 CFM (high), down to 50 CFM (low) 30” x 23.5” perforated work area Sturdy construction Reliable, low maintenance operation Low power consumption Simple, quick “no tool” filter change Filter Choices: ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger] HEPA [up to 99.97% efficiency on particles 0.3 microns and larger] ASHRAE [up to 95% efficiency on particles 0.5 microns and larger] Activated Carbon filters Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Typical Uses: Solvent vapor control Solder fumes Light grinding Epoxy fume control Sanding Buffing Brazing Powder control Maintenance welding Variety of other industrial applications

The 35” Wide Portable Downdraft Bench - Sitting Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the perforated workspace of 30” width by 23.5” deep, the powerful industrial air cleaner pulls fumes and particulate into the filtration chamber. Then, filtered air is released into the surrounding room.
This unit offers easy portability with lockable casters which enable the operator to move the unit as necessary. The simple no tool filter change allows the operator to easily and quickly change the filter. Sitting height enables the operator to comfortably use the unit and prevent fatigue. The 35” Wide Portable Downdraft Bench has the option of an all metal enclosure [SS-435-DDB-SIT-M] and glass enclosure [SS-435-DDB-SIT-G]. Downdraft benches are also available in standing height [SS-435-DDB-STAND].
Negative-pressure systems, like Downdraft Benches, eliminate costly exhaust systems, reduce energy losses, and aid in employee protection by capturing pollutants at the source of emission.
Disclaimer: Not for use with combustibles (aerosols, paints, etc) and be cautious of chemical applications.
Product Features:

  • Includes: variable speed controller (115V only) and ON/OFF switch (220V)
  • Optional: Magnehelic Gauge, hour counter, standing height, and clear or solid enclosure
  • Air Volume: up to 700 CFM (high), down to 50 CFM (low)
  • 30” x 23.5” perforated work area
  • Sturdy construction
  • Reliable, low maintenance operation
  • Low power consumption
  • Simple, quick “no tool” filter change

Filter Choices:

  • ULPA [up to 99.9995% efficiency on particles 0.12 microns and larger]
  • HEPA [up to 99.97% efficiency on particles 0.3 microns and larger]
  • ASHRAE [up to 95% efficiency on particles 0.5 microns and larger]
  • Activated Carbon filters
  • Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia].

Typical Uses:

  • Solvent vapor control
  • Solder fumes
  • Light grinding
  • Epoxy fume control
  • Sanding
  • Buffing
  • Brazing
  • Powder control
  • Maintenance welding
  • Variety of other industrial applications
Supplier's Site Datasheet

Technical Specifications

  Sentry Air Systems, Inc.
Product Category Downdraft Tables
Product Number SS-435-DDB-SIT
Product Name 35" Wide Downdraft Bench - Sitting Position with Glass or Metal Enclosure
Features HEPA/ULPA
Unlock Full Specs
to access all available technical data

Similar Products

Portable 2×3 Downdraft Tables -  - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
View Details
V Downdraft Bench Dust Collector - Model VB - United Air Specialists, Inc.
Specs
Unit Type Dust Collector; Fume / Smoke Collector
Separation / Filtration System Cartridge-type units
Filter Cleaning Pulse-jet; Reverse Air; Optional in-place cleaning
View Details
Downdraft Tables -  - Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Specs
Unit Type Dust Collector
View Details
Weld Bench Fume Collector - WB-2000 - Donaldson Torit – Donaldson Company, Inc.
Donaldson Torit – Donaldson Company, Inc.
Specs
Unit Type Fume / Smoke Collector
Separation / Filtration System Cartridge-type units
Filter Cleaning Pulse-jet
View Details