SensorsONE, Ltd. DMP331i High Accuracy Pressure Transmitter DMP331i High Accuracy Pressure Transmitter

Description
The DMP 331i high accuracy pressure transmitter sensor uses a silicon strain gauge diaphragm housed in an oil filled capsule and the repeatable & low hysteresis properties of silicon are exploited by the digital amplifier with 14 bit A/D conversion to provide a highly precise pressure measurement over the operating temperature range. The DMP-331i high accuracy pressure transmitter is available with ATEX approval for intrinsically safe use in hazardous environments
Description
The DMP 331i high accuracy pressure transmitter sensor uses a silicon strain gauge diaphragm housed in an oil filled capsule and the repeatable & low hysteresis properties of silicon are exploited by the digital amplifier with 14 bit A/D conversion to provide a highly precise pressure measurement over the operating temperature range. The DMP-331i high accuracy pressure transmitter is available with ATEX approval for intrinsically safe use in hazardous environments

Suppliers

Company
Product
Description
Supplier Links
DMP331i High Accuracy Pressure Transmitter - DMP331i High Accuracy Pressure Transmitter - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
DMP331i High Accuracy Pressure Transmitter
DMP331i High Accuracy Pressure Transmitter
DMP331i High Accuracy Pressure Transmitter DMP331i High Accuracy Pressure Transmitter
The DMP 331i high accuracy pressure transmitter sensor uses a silicon strain gauge diaphragm housed in an oil filled capsule and the repeatable & low hysteresis properties of silicon are exploited by the digital amplifier with 14 bit A/D conversion to provide a highly precise pressure measurement over the operating temperature range. The DMP-331i high accuracy pressure transmitter is available with ATEX approval for intrinsically safe use in hazardous environments

The DMP 331i high accuracy pressure transmitter sensor uses a silicon strain gauge diaphragm housed in an oil filled capsule and the repeatable & low hysteresis properties of silicon are exploited by the digital amplifier with 14 bit A/D conversion to provide a highly precise pressure measurement over the operating temperature range.
The DMP-331i high accuracy pressure transmitter is available with ATEX approval for intrinsically safe use in hazardous environments

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Pressure Transmitters
Product Number DMP331i High Accuracy Pressure Transmitter
Product Name DMP331i High Accuracy Pressure Transmitter
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Gauge pressure transmitter (direct mount type) - FKP-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure transmitter - SPTW-B2R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers