SensorsONE, Ltd. 2500 High Performance Digital Controller 2500 High Performance Digital Controller

Description
The 2500 Digital Controller provides up to 4 signal inputs from a variety of different sensor types, 2 controlling analogue outputs for pump or valve control, and 1 retransmission analogue output for sending to a data recorder. As standard the 2500 digital panel controller instrument has 4 relay outputs built-in for use with alarm indication circuits The 2500 digital process controller has three 5 digit LED displays on the front panel for displaying the process variable, set-point values and control output value. There are also bar-graph indicators for control output percentage and deviation from set-point All set-up functions can be configured via the 6 key soft-touch keypad which is protected to IP54 against with a option for a IP65 protective cover Maths functions such as the differential of 2 input signals can be programmed as the process variable to be controlled which is useful for applications such as measuring the level of liquid in a tank and borehole which is not vented to atmospheric pressure.
Description
The 2500 Digital Controller provides up to 4 signal inputs from a variety of different sensor types, 2 controlling analogue outputs for pump or valve control, and 1 retransmission analogue output for sending to a data recorder. As standard the 2500 digital panel controller instrument has 4 relay outputs built-in for use with alarm indication circuits The 2500 digital process controller has three 5 digit LED displays on the front panel for displaying the process variable, set-point values and control output value. There are also bar-graph indicators for control output percentage and deviation from set-point All set-up functions can be configured via the 6 key soft-touch keypad which is protected to IP54 against with a option for a IP65 protective cover Maths functions such as the differential of 2 input signals can be programmed as the process variable to be controlled which is useful for applications such as measuring the level of liquid in a tank and borehole which is not vented to atmospheric pressure.

Suppliers

Company
Product
Description
Supplier Links
2500 High Performance Digital Controller - 2500 High Performance Digital Controller - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
2500 High Performance Digital Controller
2500 High Performance Digital Controller
2500 High Performance Digital Controller 2500 High Performance Digital Controller
The 2500 Digital Controller provides up to 4 signal inputs from a variety of different sensor types, 2 controlling analogue outputs for pump or valve control, and 1 retransmission analogue output for sending to a data recorder. As standard the 2500 digital panel controller instrument has 4 relay outputs built-in for use with alarm indication circuits The 2500 digital process controller has three 5 digit LED displays on the front panel for displaying the process variable, set-point values and control output value. There are also bar-graph indicators for control output percentage and deviation from set-point All set-up functions can be configured via the 6 key soft-touch keypad which is protected to IP54 against with a option for a IP65 protective cover Maths functions such as the differential of 2 input signals can be programmed as the process variable to be controlled which is useful for applications such as measuring the level of liquid in a tank and borehole which is not vented to atmospheric pressure.

The 2500 Digital Controller provides up to 4 signal inputs from a variety of different sensor types, 2 controlling analogue outputs for pump or valve control, and 1 retransmission analogue output for sending to a data recorder.
As standard the 2500 digital panel controller instrument has 4 relay outputs built-in for use with alarm indication circuits
The 2500 digital process controller has three 5 digit LED displays on the front panel for displaying the process variable, set-point values and control output value. There are also bar-graph indicators for control output percentage and deviation from set-point
All set-up functions can be configured via the 6 key soft-touch keypad which is protected to IP54 against with a option for a IP65 protective cover
Maths functions such as the differential of 2 input signals can be programmed as the process variable to be controlled which is useful for applications such as measuring the level of liquid in a tank and borehole which is not vented to atmospheric pressure.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Universal Process Controllers
Product Number 2500 High Performance Digital Controller
Product Name 2500 High Performance Digital Controller
Unlock Full Specs
to access all available technical data

Similar Products

UV UltraVoice® Electronic Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details