SSPD-113-9 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-9
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-9 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
108.00 to 118.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Flatpack; Flatpack
Frequency
90.00 to 500.00 MHz
Insertion Loss
0.70 dB
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
500.00 to 10000.00 MHz
View Details
Connectors
2.92mm; 2.92mm
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency
18000.00 to 40000.00 MHz
View Details
Package Type / Form Factor
8-SMD, No Lead
Insertion Loss
2.10 dB
Isolation
19.00 dB
View Details
2 suppliers