SSPD-113-39 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-39
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-39 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
75.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Surface Mount; Surface Mount
Frequency
10.00 to 500.00 MHz
Insertion Loss
0.65 dB
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
1000.00 to 8000.00 MHz
View Details
Connectors
SMA; SMA-F
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency
2000.00 to 8000.00 MHz
View Details
Package Type / Form Factor
5-SMD Module
Insertion Loss
0.80 dB
Isolation
11.50 dB
View Details