SSPD-113-3 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-3
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-3 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
108.00 to 118.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
2970.00 to 3630.00 MHz
Insertion Loss
0.30 dB
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
0.00 to 10000.00 MHz
View Details
Connectors
SMA; Type N; SMA, N
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
698.00 to 2700.00 MHz
View Details
Package Type / Form Factor
Module, SMA Connectors
Insertion Loss
2.70 dB
Isolation
36.00 dB
View Details