SSPD-113-18 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-18
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-18 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
4400.00 to 4800.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
2.00 to 200.00 MHz
Insertion Loss
0.50 dB
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
2000.00 to 18000.00 MHz
View Details
Connectors
2.92mm; 2.92mm
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency
1000.00 to 40000.00 MHz
View Details
Package Type / Form Factor
Module
Insertion Loss
1.00 dB
Isolation
25.00 dB
View Details