SSPD-113-115 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-115
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-115 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
30.00 to 174.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
10700.00 to 14500.00 MHz
Insertion Loss
1.30 dB
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
6000.00 to 70000.00 MHz
View Details
Connectors
SMA; SMA
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency
1000.00 to 4000.00 MHz
View Details
Package Type / Form Factor
Module, SMA Connectors
Insertion Loss
0.90 dB
Isolation
20.00 dB
View Details