SSPD-113-11 -- POWER DIVIDERS
Sensor Systems, Inc.
POWER DIVIDERS
SSPD-113-11
Description
POWER DIVIDER
Description
POWER DIVIDER
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
SSPD-113-11 |
|
Product Name
|
POWER DIVIDERS |
|
Frequency
|
108.00 to 336.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
2.00 to 200.00 MHz
Insertion Loss
0.50 dB
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
1000.00 to 20000.00 MHz
View Details
Connectors
SMA; SMA
Operating Temperature
-55 to 85 C (-67 to 185 F)
Frequency
500.00 to 18000.00 MHz
View Details
Package Type / Form Factor
Module
Insertion Loss
2.20 dB
Isolation
18.00 dB
View Details