S67-1575-52 -- GPS ANTENNA
Sensor Systems, Inc.
GPS ANTENNA
S67-1575-52
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
S67-1575-52 |
|
Product Name
|
GPS ANTENNA |
|
Applications
|
GPS; Active ARINC
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)
Primary Frequency Range
5975.0 MHz
Operating Temperature
-40 to 80 F (-40 to 26.67 C)
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers