S65-8282-50 -- VHF/UHF/AM/FM/L-BAND ANTENNA
Sensor Systems, Inc.
VHF/UHF/AM/FM/L-BAND ANTENNA
S65-8282-50
Description
VHF/UHF/AM-FM/L-BAND
Description
VHF/UHF/AM-FM/L-BAND
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
S65-8282-50 |
|
Product Name
|
VHF/UHF/AM/FM/L-BAND ANTENNA |
|
Applications
|
ARC-182
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Vertical & 2 x Dual Slant ±45°
Primary Frequency Range
2300.0 to 6100.0 MHz
Operating Temperature
-40 to 70 F (-40 to 21.11 C)
View Details
Primary Frequency Range
3800.0 MHz
Form Factor / Mounting
Internal
Operating Temperature
185 F (85 C)
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers