Sensor Systems, Inc. L-BAND ANTENNA S65-5366-895L

Description
L-BAND
Description
L-BAND

Suppliers

Company
Product
Description
Supplier Links
Chatsworth, CA, USA
L-BAND ANTENNA
S65-5366-895L
L-BAND ANTENNA S65-5366-895L
L-BAND

L-BAND

Supplier's Site

Technical Specifications

  Sensor Systems, Inc.
Product Category Antennas
Product Number S65-5366-895L
Product Name L-BAND ANTENNA
Applications ADS-B (TSO-C166b), UAT (TSO-C154c), Mode-S, DME
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers