Sensor Systems, Inc. TELEMETRY ANTENNA S65-5366-251

Description
TELEMETRY
Description
TELEMETRY

Suppliers

Company
Product
Description
Supplier Links
Chatsworth, CA, USA
TELEMETRY ANTENNA
S65-5366-251
TELEMETRY ANTENNA S65-5366-251
TELEMETRY

TELEMETRY

Supplier's Site

Technical Specifications

  Sensor Systems, Inc.
Product Category Antennas
Product Number S65-5366-251
Product Name TELEMETRY ANTENNA
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers